onsemi 5V 3.3V Voltage Supervisor IC CAT1232LPL-G

Description
5V and 3.3V Supply Monitor, Watchdog Timer, Manual Reset, with Active High & Low Resets Product overview: CAT1232LPL-G from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPL-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V and 3.3V Supply Monitor, Watchdog Timer, Manual Reset, with Active High & Low Resets Product overview: CAT1232LPL-G from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPL-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 3.3V Voltage Supervisor IC
691-CAT1232LPL-G
5V 3.3V Voltage Supervisor IC 691-CAT1232LPL-G
5V and 3.3V Supply Monitor, Watchdog Timer, Manual Reset, with Active High & Low Resets Product overview: CAT1232LPL-G from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPL-G can be used for catalog matching and distributor lookup.

5V and 3.3V Supply Monitor, Watchdog Timer, Manual Reset, with Active High & Low Resets Product overview: CAT1232LPL-G from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPL-G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT1232LPL-G - 1158876-CAT1232LPL-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1232LPL-G
1158876-CAT1232LPL-G
PMIC - PMIC - Supervisors - CAT1232LPL-G 1158876-CAT1232LPL-G
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158876-CAT1232LPL-G Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158876-CAT1232LPL-G
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT1232LPL-G 1158876-CAT1232LPL-G
Product Name 5V 3.3V Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT1232LPL-G
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details