onsemi Voltage Supervisor IC CAT1163PI-28

Description
Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163PI-28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163PI-28 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163PI-28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163PI-28 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-CAT1163PI-28
Voltage Supervisor IC 691-CAT1163PI-28
Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163PI-28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163PI-28 can be used for catalog matching and distributor lookup.

Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163PI-28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163PI-28 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT1163PI-28 - 1003959-CAT1163PI-28 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1163PI-28
1003959-CAT1163PI-28
PMIC - PMIC - Supervisors - CAT1163PI-28 1003959-CAT1163PI-28
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003959-CAT1163PI-28 Mounting: SMD (SMT) Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163PI-28CAT1163P I28; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Overvoltage Threshold: 3 V Undervoltage Threshold: 2.85 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003959-CAT1163PI-28
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Categories: PMIC - Supervisors
Case / Package: PDIP
Operating Supply Current: 3 mA
Alternative Parts (Cross-Reference): CAT1163PI-28CAT1163PI28;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 6 V
Min Supply Voltage: 2.7 V
Overvoltage Threshold: 3 V
Undervoltage Threshold: 2.85 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT1163PI-28 1003959-CAT1163PI-28
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT1163PI-28
Number of Supplies 1 1; 1
Type PDIP DIP; PDIP; PDIP
IQ 3000 µA 3000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details