onsemi PMIC - PMIC - Supervisors - CAT1163P28 CAT1163P28

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051068-CAT1163P28 Mounting: SMD (SMT) Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163P28CAT1163P-2 8; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Overvoltage Threshold: 3 V Undervoltage Threshold: 2.85 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051068-CAT1163P28 Mounting: SMD (SMT) Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163P28CAT1163P-2 8; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Overvoltage Threshold: 3 V Undervoltage Threshold: 2.85 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1163P28 - 1051068-CAT1163P28 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1163P28
1051068-CAT1163P28
PMIC - PMIC - Supervisors - CAT1163P28 1051068-CAT1163P28
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051068-CAT1163P28 Mounting: SMD (SMT) Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163P28CAT1163P-2 8; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Overvoltage Threshold: 3 V Undervoltage Threshold: 2.85 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051068-CAT1163P28
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Categories: PMIC - Supervisors
Case / Package: PDIP
Operating Supply Current: 3 mA
Alternative Parts (Cross-Reference): CAT1163P28CAT1163P-28;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 6 V
Min Supply Voltage: 2.7 V
Overvoltage Threshold: 3 V
Undervoltage Threshold: 2.85 V

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-CAT1163P28
Voltage Supervisor IC 691-CAT1163P28
Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163P28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163P28 can be used for catalog matching and distributor lookup.

Voltage Supervisors 16K I2C Memory w/WDT Product overview: CAT1163P28 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1163P28 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051068-CAT1163P28 691-CAT1163P28
Product Name PMIC - PMIC - Supervisors - CAT1163P28 Voltage Supervisor IC
Number of Supplies 1; 1 1
Output Options Inverting
Type DIP; PDIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details