onsemi Memory - EEPROM - CAT1163LI25G CAT1163LI25G

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995177-CAT1163LI25G Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 1 W Reset: Active High/Active Low Number of Pins: 8 Number of Voltages Monitored: 1 Reset Timeout: 130 ms Watchdog Timer: Yes Categories: EEPROM Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163LI25GCAT1163L I-25-G; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3 mA Max Supply Current: 3 mA Threshold Voltage: 2.55 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.55 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.55 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995177-CAT1163LI25G Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 1 W Reset: Active High/Active Low Number of Pins: 8 Number of Voltages Monitored: 1 Reset Timeout: 130 ms Watchdog Timer: Yes Categories: EEPROM Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163LI25GCAT1163L I-25-G; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3 mA Max Supply Current: 3 mA Threshold Voltage: 2.55 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.55 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.55 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT1163LI25G - 995177-CAT1163LI25G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT1163LI25G
995177-CAT1163LI25G
Memory - EEPROM - CAT1163LI25G 995177-CAT1163LI25G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995177-CAT1163LI25G Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 1 W Reset: Active High/Active Low Number of Pins: 8 Number of Voltages Monitored: 1 Reset Timeout: 130 ms Watchdog Timer: Yes Categories: EEPROM Case / Package: PDIP Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1163LI25GCAT1163L I-25-G; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3 mA Max Supply Current: 3 mA Threshold Voltage: 2.55 V Max Reset Threshold Voltage: 2.7 V Min Reset Threshold Voltage: 2.55 V Overvoltage Threshold: 2.7 V Undervoltage Threshold: 2.55 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995177-CAT1163LI25G
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 1 W
Reset: Active High/Active Low
Number of Pins: 8
Number of Voltages Monitored: 1
Reset Timeout: 130 ms
Watchdog Timer: Yes
Categories: EEPROM
Case / Package: PDIP
Operating Supply Current: 3 mA
Alternative Parts (Cross-Reference): CAT1163LI25GCAT1163LI-25-G;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 3 mA
Max Supply Current: 3 mA
Threshold Voltage: 2.55 V
Max Reset Threshold Voltage: 2.7 V
Min Reset Threshold Voltage: 2.55 V
Overvoltage Threshold: 2.7 V
Undervoltage Threshold: 2.55 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 995177-CAT1163LI25G
Product Name Memory - EEPROM - CAT1163LI25G
Memory Category EEPROM
Operating Temperature -40 C (-40 F)
Package Type DIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 273503-002 09 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details