onsemi 2.55V Embedded Microprocessor MPU CAT1161LI-25-G

Description
CPU Supervisor, 2.55V Reset, 16k EEPROM, PDIP-8 Product overview: CAT1161LI-25-G from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.55V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161LI-25-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPU Supervisor, 2.55V Reset, 16k EEPROM, PDIP-8 Product overview: CAT1161LI-25-G from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.55V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161LI-25-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.55V Embedded Microprocessor MPU
691-CAT1161LI-25-G
2.55V Embedded Microprocessor MPU 691-CAT1161LI-25-G
CPU Supervisor, 2.55V Reset, 16k EEPROM, PDIP-8 Product overview: CAT1161LI-25-G from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.55V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161LI-25-G can be used for catalog matching and distributor lookup.

CPU Supervisor, 2.55V Reset, 16k EEPROM, PDIP-8 Product overview: CAT1161LI-25-G from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.55V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161LI-25-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-CAT1161LI-25-G
Product Name 2.55V Embedded Microprocessor MPU
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1005M (2M Cache, 1.90 GHz) - 1005M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details