onsemi 3V 3.3V 5V SOIC Voltage Supervisor IC CAT1161J-30TE13

Description
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R Product overview: CAT1161J-30TE13 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161J-30TE13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R Product overview: CAT1161J-30TE13 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161J-30TE13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 3.3V 5V SOIC Voltage Supervisor IC
691-CAT1161J-30TE13
3V 3.3V 5V SOIC Voltage Supervisor IC 691-CAT1161J-30TE13
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R Product overview: CAT1161J-30TE13 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161J-30TE13 can be used for catalog matching and distributor lookup.

Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N T/R Product overview: CAT1161J-30TE13 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1161J-30TE13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 239548-CAT1161J-30TE13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
239548-CAT1161J-30TE13
Integrated Circuits(ICs) 239548-CAT1161J-30TE13
Manufacturer: ON Semiconductor Win Source Part Number: 239548-CAT1161J-30TE 13 Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT1161 Alternative Parts (Cross-Reference): CAT1161J-30; CAT1161J-30T; CAT1161W-30; CAT1161W-30T; Introduction Date: April 01, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 239548-CAT1161J-30TE13
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: CAT1161
Alternative Parts (Cross-Reference): CAT1161J-30; CAT1161J-30T; CAT1161W-30; CAT1161W-30T;
Introduction Date: April 01, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT1161J-30TE13 239548-CAT1161J-30TE13
Product Name 3V 3.3V 5V SOIC Voltage Supervisor IC Integrated Circuits(ICs)
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details