600mV Shunt Voltage Ref, TSOT-23, 20mA, 2.2-20V In Product overview: CAT102TDI-GT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, 20V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 20mA, 20V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT102TDI-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1027612-CAT102TDI-GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 17.4V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Voltage References Prec,Adj Shunt Reg 600mV
IC VREF SHUNT ADJ 1% TSOT23-5
Voltage References Prec,Adj Shunt Reg 600mV
VOLTAGE REFERENCE, SHUNT, TSOT-23-5; Voltage Reference Type:Shunt - Adjustable; Product Range:CAT102 Series; Reference Voltage:600mV; Initial Accuracy:6mV; Temperature Coefficient:-; Voltage Reference Case Style:TSOT-23 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-CAT102TDI-GT3 | 1027612-CAT102TDI-GT3 | CAT102TDI-GT3 | CAT102TDI-GT3 | 598-CAT102TDI-GT3 | 14AC3447 |
| Product Name | 20mA 20V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - CAT102TDI-GT3 | Voltage References | PMIC - Voltage Reference | Voltage References Prec,Adj Shunt Reg 600mV | Voltage Reference, Shunt, Tsot-23-5; Voltage Reference Type Onsemi |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||
| Package Type | Other; TSOT | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOT-23 | ||
| VIN | 20 volts | 2.2 to 20 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |