onsemi 2Kb 3V 3.15V SOIC Embedded Microprocessor MPU CAT1025WI-30-GT3

Description
Serial EEPROM 2Kb CPU Supervisor, SOIC, 3V-3.15V Reset Product overview: CAT1025WI-30-GT3 from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 3V, 3.15V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2Kb, 3V, 3.15V, SOIC, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025WI-30-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Serial EEPROM 2Kb CPU Supervisor, SOIC, 3V-3.15V Reset Product overview: CAT1025WI-30-GT3 from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 3V, 3.15V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2Kb, 3V, 3.15V, SOIC, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025WI-30-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Kb 3V 3.15V SOIC Embedded Microprocessor MPU
691-CAT1025WI-30-GT3
2Kb 3V 3.15V SOIC Embedded Microprocessor MPU 691-CAT1025WI-30-GT3
Serial EEPROM 2Kb CPU Supervisor, SOIC, 3V-3.15V Reset Product overview: CAT1025WI-30-GT3 from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 3V, 3.15V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2Kb, 3V, 3.15V, SOIC, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025WI-30-GT3 can be used for catalog matching and distributor lookup.

Serial EEPROM 2Kb CPU Supervisor, SOIC, 3V-3.15V Reset Product overview: CAT1025WI-30-GT3 from onsemi is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 3V, 3.15V, SOIC. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2Kb, 3V, 3.15V, SOIC, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025WI-30-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-CAT1025WI-30-GT3
Product Name 2Kb 3V 3.15V SOIC Embedded Microprocessor MPU
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details