onsemi PMIC - PMIC - Supervisors - CAT1025PI-45TE13 CAT1025PI-45TE13

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161608-CAT1025PI-45 TE13 Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Overvoltage Threshold: 4.75 V Undervoltage Threshold: 4.5 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161608-CAT1025PI-45 TE13 Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Overvoltage Threshold: 4.75 V Undervoltage Threshold: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1025PI-45TE13 - 1161608-CAT1025PI-45TE13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1025PI-45TE13
1161608-CAT1025PI-45TE13
PMIC - PMIC - Supervisors - CAT1025PI-45TE13 1161608-CAT1025PI-45TE13
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161608-CAT1025PI-45 TE13 Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: PDIP Operating Supply Current: 3 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Overvoltage Threshold: 4.75 V Undervoltage Threshold: 4.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161608-CAT1025PI-45TE13
Number of Pins: 8
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: PDIP
Operating Supply Current: 3 mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Overvoltage Threshold: 4.75 V
Undervoltage Threshold: 4.5 V

Buy Now
Singapore, Singapore
4.5V Voltage Supervisor IC
691-CAT1025PI-45TE13
4.5V Voltage Supervisor IC 691-CAT1025PI-45TE13
Voltage Supervisors 2K bit 4.5V Ind Temp Product overview: CAT1025PI-45TE13 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025PI-45TE13 can be used for catalog matching and distributor lookup.

Voltage Supervisors 2K bit 4.5V Ind Temp Product overview: CAT1025PI-45TE13 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1025PI-45TE13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1161608-CAT1025PI-45TE13 691-CAT1025PI-45TE13
Product Name PMIC - PMIC - Supervisors - CAT1025PI-45TE13 4.5V Voltage Supervisor IC
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting
Type DIP; PDIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details