onsemi Eeprom, 2Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi CAT1023WI-28-GT3

Description
EEPROM, 2KBIT, 400KHZ, I2C, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
Datasheet
Description
EEPROM, 2KBIT, 400KHZ, I2C, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eeprom, 2Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi - 13AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi
13AC8367
Eeprom, 2Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi 13AC8367
EEPROM, 2KBIT, 400KHZ, I2C, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

EEPROM, 2KBIT, 400KHZ, I2C, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 13AC8367
Product Name Eeprom, 2Kbit, 400Khz, I2C, Soic-8; Memory Size Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 40060541 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers