onsemi 3V Voltage Supervisor IC CAT1021SI-30

Description
Supervisory 2K bit 3V Ind Temp Product overview: CAT1021SI-30 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021SI-30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Supervisory 2K bit 3V Ind Temp Product overview: CAT1021SI-30 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021SI-30 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V Voltage Supervisor IC
691-CAT1021SI-30
3V Voltage Supervisor IC 691-CAT1021SI-30
Supervisory 2K bit 3V Ind Temp Product overview: CAT1021SI-30 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021SI-30 can be used for catalog matching and distributor lookup.

Supervisory 2K bit 3V Ind Temp Product overview: CAT1021SI-30 from Catalyst Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1021SI-30 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT1021SI-30 - 1051063-CAT1021SI-30 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1021SI-30
1051063-CAT1021SI-30
PMIC - PMIC - Supervisors - CAT1021SI-30 1051063-CAT1021SI-30
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051063-CAT1021SI-30 Mounting: SMD (SMT) Number of Voltages Monitored: 1 Categories: PMIC - Supervisors Case / Package: SOIC Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1021SI-30CAT1021S I30; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Overvoltage Threshold: 3.15 V Undervoltage Threshold: 3 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051063-CAT1021SI-30
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Categories: PMIC - Supervisors
Case / Package: SOIC
Operating Supply Current: 3 mA
Alternative Parts (Cross-Reference): CAT1021SI-30CAT1021SI30;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Overvoltage Threshold: 3.15 V
Undervoltage Threshold: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT1021SI-30 1051063-CAT1021SI-30
Product Name 3V Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT1021SI-30
Number of Supplies 1 1; 1
Type SOIC SOIC; SOIC
IQ 3000 µA 3000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details
Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details