onsemi PMIC - PMIC - Supervisors - CAT1021LI-42 CAT1021LI-42

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202183-CAT1021LI-42 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202183-CAT1021LI-42 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - CAT1021LI-42 - 202183-CAT1021LI-42 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1021LI-42
202183-CAT1021LI-42
PMIC - PMIC - Supervisors - CAT1021LI-42 202183-CAT1021LI-42
Manufacturer: ON Semiconductor Win Source Part Number: 202183-CAT1021LI-42 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 130 ms Minimum Voltage - Threshold: 4.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202183-CAT1021LI-42
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130 ms Minimum
Voltage - Threshold: 4.25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 202183-CAT1021LI-42
Product Name PMIC - PMIC - Supervisors - CAT1021LI-42
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details