Manufacturer: ON Semiconductor
Win Source Part Number: 801403-CAS24S128C4AT
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 4-WLCSP
Manufacturer Package: 4-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC EEPROM 128KBIT I2C 4WLCSP Product overview: CAS24S128C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAS24S128C4ATR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kbit I²C 1 MHz 3.5 µs 4-WLCSP
IC EEPROM 128KBIT I2C 4WLCSP
IC MEM EEPROM 128KB I2C 4WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 801403-CAS24S128C4ATR | 774-CAS24S128C4ATR | CAS24S128C4ATR | CAS24S128C4ATR | CAS24S128C4ATR | CAS24S128C4ATR |
| Product Name | Memory - EEPROM - CAS24S128C4ATR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 1 MHz | 1 MHz | ||||
| Access Time | 3500 ns | 3500 ns | 3500 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |