onsemi Single Zener Diodes BZX85C8V2

Description
Zener Diode 8.2V 1W ±6% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 8.2V 1W ±6% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C8V2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C8V2-ND
Single Zener Diodes BZX85C8V2-ND
Zener Diode 8.2V 1W ±6% Through Hole DO-41

Zener Diode 8.2V 1W ±6% Through Hole DO-41

Buy Now Datasheet
 - BZX85C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
 - BZX85C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C8V2 - 1026871-BZX85C8V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C8V2
1026871-BZX85C8V2
Diodes - Zener - Single - BZX85C8V2 1026871-BZX85C8V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026871-BZX85C8V2 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026871-BZX85C8V2
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Onsemi - 18C6043 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Onsemi
18C6043
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Onsemi 18C6043
ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C8V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C8V2
Discrete Semiconductor Products - Diodes - Zener BZX85C8V2
DIODE ZENER 8.2V 1W DO204AL

DIODE ZENER 8.2V 1W DO204AL

Supplier's Site
DIODE ZENER 8.2V 1W DO41 - BZX85C8V2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE ZENER 8.2V 1W DO41
BZX85C8V2
DIODE ZENER 8.2V 1W DO41 BZX85C8V2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C8V2-ND BZX85C8V2 1026871-BZX85C8V2 18C6043 BZX85C8V2 BZX85C8V2
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C8V2 Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 8.2V 1W DO41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Axial Lead / DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data