Zener Diode 6.8V 1W ±6% Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026867-BZX85C6V8
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Zener Diode
Zener Diode
DIODE ZENER 6.8V 1W DO204AL
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C6V8-ND | 1026867-BZX85C6V8 | BZX85C6V8 | BZX85C6V8 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX85C6V8 | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | DO-204AL (DO-41); DO-41 | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 6.8 volts | 6.8 volts |