Zener Diode
Zener Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026866-BZX85C6V2
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 6.2V 1W ±6% Through Hole DO-41
DIODE ZENER 6.2V 1W DO204AL
ZENER DIODE, 1W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C6V2 | 1026866-BZX85C6V2 | BZX85C6V2-ND | BZX85C6V2 | 18C6040 |
| Product Name | Diodes - Zener - Single - BZX85C6V2 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 6.2V, Do-41; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 6.2 volts | 6.2 volts | |||
| ZZT | 4 ohms | 4 ohms |