Zener Diode 5.6V 1W ±7% Through Hole DO-41
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
ZENER DIODE, 1W, 5.6V, DO-41; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX85C Series; Breakdown Voltage:12V RoHS Compliant: Yes
DIODE ZENER 5.6V 1W DO204AL
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C5V6-ND | BZX85C5V6 | 18C6039 | BZX85C5V6 |
| Product Name | Single Zener Diodes | Zener Diode, 1W, 5.6V, Do-41; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-41, DO-204AL; DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | ||
| Pin Count | 2 |