onsemi Single Zener Diodes BZX85C5V1

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX85C5V1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
 - BZX85C5V1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
Single Zener Diodes - BZX85C5V1FS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C5V1FS-ND
Single Zener Diodes BZX85C5V1FS-ND
Zener Diode 5.1V 1W ±6% Through Hole DO-41

Zener Diode 5.1V 1W ±6% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - BZX85C5V1 - 012576-BZX85C5V1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C5V1
012576-BZX85C5V1
Diodes - Zener - Single - BZX85C5V1 012576-BZX85C5V1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012576-BZX85C5V1 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012576-BZX85C5V1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi - 18C6038 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi
18C6038
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi 18C6038
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
DIODE ZENER 5.1V 1W - 598-BZX85C5V1 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 1W
598-BZX85C5V1
DIODE ZENER 5.1V 1W 598-BZX85C5V1
DIODE ZENER 5.1V 1W

DIODE ZENER 5.1V 1W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C5V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C5V1
Discrete Semiconductor Products - Diodes - Zener BZX85C5V1
DIODE ZENER 5.1V 1W DO204AL

DIODE ZENER 5.1V 1W DO204AL

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C5V1 BZX85C5V1FS-ND 012576-BZX85C5V1 18C6038 598-BZX85C5V1 BZX85C5V1
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C5V1 Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi DIODE ZENER 5.1V 1W Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Active Removed; Obsolete
Package Axial Lead / DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41 Die DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 150 C (-85 to 302 F) -65 to 200 C (-85 to 392 F)
VZ 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data