Zener Diode 56V 1W ±7% Through Hole DO-41
Zener Diode, 56V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
DIODE ZENER 56V 1W DO204AL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C56-ND | BZX85C56 | BZX85C56 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-41, DO-204AL; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS |