The Zener Diode, 1W, 4.7V, DO-41 is designed for voltage regulation applications. It features a nominal Zener voltage of 4.7V and a maximum power dissipation of 1W, making it suitable for various electronic circuits requiring stable voltage references. The diode is housed in a DO-41 glass case, which is a standard package for through-hole mounting. It operates within a temperature range of -65°C to +200°C, ensuring reliability in diverse environmental conditions. The device has a tolerance of 5% for its Zener voltage, and its electrical characteristics include a maximum leakage current of 1.5OºA at the specified reverse voltage. This Zener diode is RoHS compliant, aligning with modern environmental standards.
Zener Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026861-BZX85C4V7
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 4.7V 1W ±6% Through Hole DO-41
DIODE ZENER 4.7V 1W DO204AL
ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C4V7 | 1026861-BZX85C4V7 | BZX85C4V7-ND | BZX85C4V7 | 18C6037 |
| Product Name | Diodes - Zener - Single - BZX85C4V7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 4.7 volts | 4.7 volts | |||
| ZZT | 13 ohms | 13 ohms |