Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026860-BZX85C4V3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Zener Diode 4.3V 1W ±7% Through Hole DO-41
Zener Diode
Zener Diode
DIODE ZENER 4.3V 1W DO204AL
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026860-BZX85C4V3 | BZX85C4V3-ND | BZX85C4V3 | BZX85C4V3 |
| Product Name | Diodes - Zener - Single - BZX85C4V3 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | DO-204AL (DO-41); DO-41 | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 4.3 volts | 4.3 volts | ||
| ZZT | 13 ohms | 13 ohms |