onsemi Single Zener Diodes BZX85C47

Description
Zener Diode 47V 1W ±6% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 47V 1W ±6% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C47-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C47-ND
Single Zener Diodes BZX85C47-ND
Zener Diode 47V 1W ±6% Through Hole DO-41

Zener Diode 47V 1W ±6% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - BZX85C47 - 1026859-BZX85C47 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C47
1026859-BZX85C47
Diodes - Zener - Single - BZX85C47 1026859-BZX85C47
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026859-BZX85C47 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 33V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026859-BZX85C47
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 33V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - BZX85C47 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
 - BZX85C47 - Rochester Electronics
Newburyport, MA, United States
Zener Diode

Zener Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C47
Discrete Semiconductor Products - Diodes - Zener BZX85C47
DIODE ZENER 47V 1W DO204AL

DIODE ZENER 47V 1W DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C47-ND 1026859-BZX85C47 BZX85C47 BZX85C47
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C47 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Obsolete Removed; Obsolete
Package DO-204AL (DO-41); DO-41 Axial Lead / DO-41; DO-41 DO-41; DO-41
VZ 47 volts 47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers