Zener Diode, 3.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
Zener Diode, 3.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
Zener Diode 3.3V 1W ±6% Through Hole DO-41
DIODE ZENER 3.3V 1W DO204AL
ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:1W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX85C Series; Breakdown Voltage:3.3V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C3V3 | BZX85C3V3-ND | BZX85C3V3 | 18C6031 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-41, DO-204AL; DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| VZ | 3.3 volts | 3.3 volts |