Manufacturer: ON Semiconductor
Win Source Part Number: 865386-BZX85C39
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 39 V 1 W ±5% Through Hole DO-41
Package: Bulk
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: BZX85C39
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 39V 1W ±5% Through Hole DO-41
Zener Diode, 39V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 39V 1W DO204AL
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 865386-BZX85C39 | BZX85C39-ND | BZX85C39 | BZX85C39 |
| Product Name | Diodes - Zener - Single - BZX85C39 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | DO-41; DO-41 | DO-41, DO-204AL; DO-41 | DO-41; DO-41 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| RoHS Compliant | RoHS |