Zener Diode
Zener Diode 36V 1W ±6% Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026857-BZX85C36
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 36V 1W DO41
DIODE ZENER 36V 1W DO204AL
| Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C36 | BZX85C36-ND | 1026857-BZX85C36 | 598-BZX85C36 | BZX85C36 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX85C36 | DIODE ZENER 36V 1W DO41 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | Obsolete | Removed; Obsolete | |
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| VZ | 36 volts | 36 volts | 36 volts |