Zener Diode
Zener Diode
Zener Diode 33V 1W ±6% Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 143298-BZX85C33
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 23V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Zener Diodes 33V 1W Zener Product overview: BZX85C33 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85C33 can be used for catalog matching and distributor lookup.
ZENER DIODE, 1W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 33V 1W DO204AL
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C33 | BZX85C33-ND | 143298-BZX85C33 | 2086-BZX85C33 | 18C6035 | BZX85C33 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX85C33 | 33V 1W Zener Diode | Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | |||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2 | DO-41; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| VZ | 33 volts | 33 volts | 33 volts |