Zener Diode 30V 1W ±7% Through Hole DO-41
Zener Diode
Zener Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026855-BZX85C30
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diodes 30V 1W Zener
DIODE ZENER 30V 1W DO204AL
| DigiKey | Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C30-ND | BZX85C30 | 1026855-BZX85C30 | 598-BZX85C30 | BZX85C30 | BZX85C30 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX85C30 | Zener Diodes 30V 1W Zener | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Obsolete | Active | Obsolete | Removed; Obsolete | ||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts |