Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-204AL
DIODE ZENER 27V 1.3W 7.04% UNI
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX85C27RL | BZX85C27RL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |