Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026852-BZX85C22
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 15.5V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 22V 1W ±6% Through Hole DO-41
Zener Diode
Zener Diode
DIODE ZENER 22V 1W DO204AL
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026852-BZX85C22 | BZX85C22-ND | BZX85C22 | BZX85C22 |
| Product Name | Diodes - Zener - Single - BZX85C22 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | DO-204AL (DO-41); DO-41 | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 22 volts | 22 volts | ||
| ZZT | 25 ohms | 25 ohms |