onsemi Single Zener Diodes BZX85C20

Description
Zener Diode 20V 1W ±6% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 20V 1W ±6% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C20-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C20-ND
Single Zener Diodes BZX85C20-ND
Zener Diode 20V 1W ±6% Through Hole DO-41

Zener Diode 20V 1W ±6% Through Hole DO-41

Buy Now Datasheet
 - BZX85C20 - Rochester Electronics
Newburyport, MA, United States
20V, 1W Zener Diode

20V, 1W Zener Diode

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C20 - 1026850-BZX85C20 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C20
1026850-BZX85C20
Diodes - Zener - Single - BZX85C20 1026850-BZX85C20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026850-BZX85C20 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026850-BZX85C20
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C20
Discrete Semiconductor Products - Diodes - Zener BZX85C20
DIODE ZENER 20V 1W DO204AL

DIODE ZENER 20V 1W DO204AL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C20-ND BZX85C20 1026850-BZX85C20 BZX85C20
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85C20 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Axial Lead / DO-41; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details