onsemi Zener Diodes BZX85C16

Description
Zener Diode 1W 16V 5% DO-41
Request a Quote Datasheet
Description
Zener Diode 1W 16V 5% DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7598844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7598844
Zener Diodes 7598844
Zener Diode 1W 16V 5% DO-41

Zener Diode 1W 16V 5% DO-41

Supplier's Site
Zener Diodes - 1661928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661928
Zener Diodes 1661928
Zener Diode 1W 16V 5% DO-41

Zener Diode 1W 16V 5% DO-41

Supplier's Site
 - BZX85C16 - Rochester Electronics
Newburyport, MA, United States
Zener Diode; 5% Tolerance 16 V

Zener Diode; 5% Tolerance 16 V

Supplier's Site Datasheet
 - BZX85C16 - Rochester Electronics
Newburyport, MA, United States
Zener Diode; 5% Tolerance 16 V

Zener Diode; 5% Tolerance 16 V

Supplier's Site Datasheet
16V 1W Zener Diode - 2086-BZX85C16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1W Zener Diode
2086-BZX85C16
16V 1W Zener Diode 2086-BZX85C16
Zener Diodes 16V 1W Zener Product overview: BZX85C16 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85C16 can be used for catalog matching and distributor lookup.

Zener Diodes 16V 1W Zener Product overview: BZX85C16 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX85C16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C16-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C16-ND
Single Zener Diodes BZX85C16-ND
Zener Diode 16V 1W ±6% Through Hole DO-41

Zener Diode 16V 1W ±6% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C16
Discrete Semiconductor Products - Diodes - Zener BZX85C16
DIODE ZENER 16V 1W DO204AL

DIODE ZENER 16V 1W DO204AL

Supplier's Site
Single Zener Diodes - BZX85C16 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX85C16
Single Zener Diodes BZX85C16
DIODE ZENER 16V 1W DO204AL

DIODE ZENER 16V 1W DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C16
Zener Diodes BZX85C16
Zener Diodes 16V 1W Zener

Zener Diodes 16V 1W Zener

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7598844 BZX85C16 2086-BZX85C16 BZX85C16-ND BZX85C16 BZX85C16 BZX85C16
Product Name Zener Diodes 16V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Do-41 Axial Lead / DO-41; DO-41 Bulk DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41
Pin Count 2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
VZ 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data