onsemi Single Zener Diodes BZX85C15

Description
Zener Diode 15V 1W ±6% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 15V 1W ±6% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85C15FS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C15FS-ND
Single Zener Diodes BZX85C15FS-ND
Zener Diode 15V 1W ±6% Through Hole DO-41

Zener Diode 15V 1W ±6% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 6708867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6708867
Zener Diodes 6708867
Diode Zener Single 15V 5% 1W 2-Pin DO-41

Diode Zener Single 15V 5% 1W 2-Pin DO-41

Supplier's Site
Zener Diodes - 1698526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698526
Zener Diodes 1698526
Diode Zener Single 15V 5% 1W 2-Pin DO-41

Diode Zener Single 15V 5% 1W 2-Pin DO-41

Supplier's Site
Diodes - Zener - Single - BZX85C15 - 1026846-BZX85C15 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C15
1026846-BZX85C15
Diodes - Zener - Single - BZX85C15 1026846-BZX85C15
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026846-BZX85C15 Packaging: Bulk Mounting: Through Hole Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026846-BZX85C15
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
 - BZX85C15 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - BZX85C15 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX85C15 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX85C15
Diodes >> Zener Diodes BZX85C15
±6% 1W 15V DO-41-2 Zener Diodes ROHS

±6% 1W 15V DO-41-2 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C15
Discrete Semiconductor Products - Diodes - Zener BZX85C15
DIODE ZENER 15V 1W DO204AL

DIODE ZENER 15V 1W DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX85C15
Zener Diodes BZX85C15
Zener Diodes 15V 1W Zener

Zener Diodes 15V 1W Zener

Buy Now Datasheet
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi - 18C6024 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi
18C6024
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi 18C6024
ZENER DIODE, 1W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C15FS-ND 6708867 1026846-BZX85C15 BZX85C15 BZX85C15 BZX85C15 BZX85C15 18C6024
Product Name Single Zener Diodes Zener Diodes Diodes - Zener - Single - BZX85C15 Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Package Do-41 DO-204AL (DO-41); DO-41 AXIAL1-B/S DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data