Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026845-BZX85C13
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.1V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs
Zener Diode; 5% Tolerance 13 V
Zener Diode; 5% Tolerance 13 V
Zener Diode 13V 1W ±6% Through Hole DO-41
DIODE ZENER 13V 1W DO204AL
DIODE ZENER 13V 1W DO204AL
ZENER DIODE, 1W, 13V, DO-41; Zener Voltage Nom:13V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1026845-BZX85C13 | BZX85C13 | 7598841 | BZX85C13-ND | BZX85C13 | BZX85C13 | BZX85C13 | 18C6023 |
| Product Name | Diodes - Zener - Single - BZX85C13 | Zener Diodes | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 13V, Do-41; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | DO-204AL (DO-41); DO-41 | Axial Lead / DO-41; DO-41 | Do-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 13 volts | 13 volts | 13 volts | |||||
| ZZT | 10 ohms | 10 ohms | 10 ohms | |||||
| PD | 1000 milliwatts | 1000 milliwatts |