onsemi Diodes - Zener - Single - BZX85C12 BZX85C12

Description
Zener Diode; 5% Tolerance 12 V
Request a Quote Datasheet
Description
Zener Diode; 5% Tolerance 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX85C12 - Rochester Electronics
Newburyport, MA, United States
Zener Diode; 5% Tolerance 12 V

Zener Diode; 5% Tolerance 12 V

Supplier's Site Datasheet
 - BZX85C12 - Rochester Electronics
Newburyport, MA, United States
Zener Diode; 5% Tolerance 12 V

Zener Diode; 5% Tolerance 12 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX85C12 - 012575-BZX85C12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C12
012575-BZX85C12
Diodes - Zener - Single - BZX85C12 012575-BZX85C12
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012575-BZX85C12 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 8.4V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012575-BZX85C12
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 8.4V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - BZX85C12-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C12-ND
Single Zener Diodes BZX85C12-ND
Zener Diode 12V 1W ±5% Through Hole DO-41

Zener Diode 12V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 7598832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7598832
Zener Diodes 7598832
Zener Diode 1W 12V 5% DO-41

Zener Diode 1W 12V 5% DO-41

Supplier's Site
Zener Diodes - 1698568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698568
Zener Diodes 1698568
Zener Diode 1W 12V 5% DO-41

Zener Diode 1W 12V 5% DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX85C12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C12
Discrete Semiconductor Products - Diodes - Zener BZX85C12
DIODE ZENER 12V 1W DO204AL

DIODE ZENER 12V 1W DO204AL

Supplier's Site
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi - 18C6022 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi
18C6022
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi 18C6022
ZENER DIODE, 1W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX85C12 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX85C12
Single Zener Diodes BZX85C12
DIODE ZENER 12V 1W DO204AL

DIODE ZENER 12V 1W DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85C12
Zener Diodes BZX85C12
Zener Diodes 12V 1W Zener

Zener Diodes 12V 1W Zener

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85C12 012575-BZX85C12 BZX85C12-ND 7598832 BZX85C12 18C6022 BZX85C12 BZX85C12
Product Name Diodes - Zener - Single - BZX85C12 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 DO-204AL (DO-41); DO-41 Do-41 DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41
VZ 12 volts 12 volts 12 volts
ZZT 9 ohms 9 ohms 9 ohms
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data