Zener Diode 11V 1W ±5% Through Hole DO-41
Zener Diode; 5% Tolerance 11 V
Zener Diode; 5% Tolerance 11 V
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026844-BZX85C11
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 7.7V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
ZENER DIODE, 1W, 11V, DO-41; Zener Voltage Nom:11V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 11V 1W DO204AL
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX85C11-ND | BZX85C11 | 1026844-BZX85C11 | BZX85C11 | 18C6021 | BZX85C11 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX85C11 | Zener Diodes | Zener Diode, 1W, 11V, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL (DO-41); DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-41; DO-41 | |
| VZ | 11 volts | 11 volts | ||||
| ZZT | 8 ohms | 8 ohms |