Zener Diode, 10V, 5%, 1W, Unidirectional, DO-41
DIODE ZENER 10V 1W 5% UNIDIR
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX85C10TR5K | BZX85C10TR5K |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active |
| Package | DO-41; DO-41 | DO-204AL (DO-41); DO-41 |
| RoHS Compliant | RoHS | |
| VZ | 10 volts |