Zener Diode; 5% Tolerance 10 V
Zener Diode; 5% Tolerance 10 V
Zener Diode 10V 1W ±5% Through Hole DO-41
DIODE ZENER 10V 1W DO204AL
DIODE ZENER 10V 1W DO204AL
ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 7598835 | BZX85C10 | BZX85C10OS-ND | BZX85C10 | BZX85C10 | BZX85C10 | 18C6020 |
| Product Name | Zener Diodes | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Onsemi | |
| Package | Do-41 | Axial Lead / DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | |
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |