onsemi Diodes - Zener - Single - BZX84C9V1LT1G BZX84C9V1LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012572-BZX84C9V1LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012572-BZX84C9V1LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C9V1LT1G - 012572-BZX84C9V1LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C9V1LT1G
012572-BZX84C9V1LT1G
Diodes - Zener - Single - BZX84C9V1LT1G 012572-BZX84C9V1LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012572-BZX84C9V1LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012572-BZX84C9V1LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BZX84C9V1LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 9.1 V

250 mW; Zener Diode Voltage Regulator 9.1 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C9V1LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1LT1GOSDKR-ND
Single Zener Diodes BZX84C9V1LT1GOSDKR-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C9V1LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1LT1GOSCT-ND
Single Zener Diodes BZX84C9V1LT1GOSCT-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C9V1LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1LT1GOSTR-ND
Single Zener Diodes BZX84C9V1LT1GOSTR-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diode, Zener, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 29X5991 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
29X5991
Diode, Zener, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 29X5991
DIODE, ZENER, 9.1V, 0.225W, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 0.225W, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C9V1LT1G
Zener Diodes BZX84C9V1LT1G
Zener Diodes 9.1V 250mW

Zener Diodes 9.1V 250mW

Buy Now Datasheet
DIODE ZENER 9.1V 225MW SOT23-3 - 598-BZX84C9V1LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 9.1V 225MW SOT23-3
598-BZX84C9V1LT1G
DIODE ZENER 9.1V 225MW SOT23-3 598-BZX84C9V1LT1G
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1LT1G
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C9V1LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C9V1LT1G
Single Zener Diodes BZX84C9V1LT1G
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012572-BZX84C9V1LT1G BZX84C9V1LT1G BZX84C9V1LT1GOSDKR-ND 29X5991 BZX84C9V1LT1G 598-BZX84C9V1LT1G BZX84C9V1LT1G BZX84C9V1LT1G
Product Name Diodes - Zener - Single - BZX84C9V1LT1G Single Zener Diodes Diode, Zener, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes DIODE ZENER 9.1V 225MW SOT23-3 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 225 milliwatts 225 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers