onsemi Diodes - Zener - Single - BZX84C9V1ET1G BZX84C9V1ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 201892-BZX84C9V1ET1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 201892-BZX84C9V1ET1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C9V1ET1G - 201892-BZX84C9V1ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C9V1ET1G
201892-BZX84C9V1ET1G
Diodes - Zener - Single - BZX84C9V1ET1G 201892-BZX84C9V1ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 201892-BZX84C9V1ET1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 201892-BZX84C9V1ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BZX84C9V1ET1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.1V V(Z), 6.08%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 9.1V V(Z), 6.08%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1ET1G
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1ET1G
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 201892-BZX84C9V1ET1G BZX84C9V1ET1G BZX84C9V1ET1G
Product Name Diodes - Zener - Single - BZX84C9V1ET1G Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Obsolete Active
Package SOT23; SOT-23-3 (TO-236) TO-236AB SOT23; SOT-23-3 (TO-236)
VZ 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C8V2,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details