onsemi Single Zener Diodes BZX84C9V1

Description
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C9V1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - BZX84C9V1FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C9V1FSTR-ND
Single Zener Diodes BZX84C9V1FSTR-ND
Zener Diode 9.1V 350mW ±6% Surface Mount SOT-23-3

Zener Diode 9.1V 350mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 049965-BZX84C9V1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049965-BZX84C9V1
Discrete Semiconductor Products 049965-BZX84C9V1
Manufacturer: Fairchild Semiconductor Win Source Part Number: 049965-BZX84C9V1 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±6% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C9V1 Alternative Parts (Cross-Reference): BZX84C9V1_D87Z; BZX84C9V1/E8; BZX84C9V1-G; Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 049965-BZX84C9V1
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX84C9V1
Alternative Parts (Cross-Reference): BZX84C9V1_D87Z; BZX84C9V1/E8; BZX84C9V1-G;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX84C9V1 BZX84C9V1FSTR-ND 049965-BZX84C9V1 BZX84C9V1
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package TO-236AB SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B51,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers