onsemi Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi BZX84C8V2LT1G.

Description
ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Description
ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi - 25AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi
25AC6516
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi 25AC6516
ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 25AC6516
Product Name Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data