onsemi 8.2V 300mW SOT-23 Zener Diode BZX84C8V2LT1G

Description
8.2V Zener Diode, 300mW, SOT-23, 5% Tolerance Product overview: BZX84C8V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2V Zener Diode, 300mW, SOT-23, 5% Tolerance Product overview: BZX84C8V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 300mW SOT-23 Zener Diode
287-BZX84C8V2LT1G
8.2V 300mW SOT-23 Zener Diode 287-BZX84C8V2LT1G
8.2V Zener Diode, 300mW, SOT-23, 5% Tolerance Product overview: BZX84C8V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2LT1G can be used for catalog matching and distributor lookup.

8.2V Zener Diode, 300mW, SOT-23, 5% Tolerance Product overview: BZX84C8V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C8V2LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1844208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844208
Zener Diodes 1844208
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844715P
Zener Diodes 1844715P
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844715
Zener Diodes 1844715
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Diodes - Zener - Single - BZX84C8V2LT1G - 012571-BZX84C8V2LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C8V2LT1G
012571-BZX84C8V2LT1G
Diodes - Zener - Single - BZX84C8V2LT1G 012571-BZX84C8V2LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012571-BZX84C8V2LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C8V2L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C8V2L; BZX84C8V2LT3; BZX84C8V2LTR; Introduction Date: October 13, 2005 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012571-BZX84C8V2LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX84C8V2L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C8V2L; BZX84C8V2LT3; BZX84C8V2LTR;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZX84C8V2LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C8V2LT1GOSTR-ND
Single Zener Diodes BZX84C8V2LT1GOSTR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C8V2LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C8V2LT1GOSCT-ND
Single Zener Diodes BZX84C8V2LT1GOSCT-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C8V2LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C8V2LT1GOSDKR-ND
Single Zener Diodes BZX84C8V2LT1GOSDKR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84C8V2LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 8.2 V

250 mW; Zener Diode Voltage Regulator 8.2 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C8V2LT1G
Zener Diodes BZX84C8V2LT1G
Zener Diodes 8.2V 250mW

Zener Diodes 8.2V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C8V2LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C8V2LT1G
Single Zener Diodes BZX84C8V2LT1G
DIODE ZENER 8.2V 250MW SOT23-3

DIODE ZENER 8.2V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C8V2LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C8V2LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C8V2LT1G
DIODE ZENER 8.2V 250MW SOT23-3

DIODE ZENER 8.2V 250MW SOT23-3

Supplier's Site
Diodes >> Zener Diodes - BZX84C8V2LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C8V2LT1G
Diodes >> Zener Diodes BZX84C8V2LT1G
±5% Single 7.7V~8.7V 250mW 8.2V SOT-23 Zener Diodes ROHS

±5% Single 7.7V~8.7V 250mW 8.2V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi - 88H4590 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi
88H4590
Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi 88H4590
ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 8.2V, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi - 80Y6682 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi
80Y6682
Zener Diode, 0.225W, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi 80Y6682
ZENER DIODE, 0.225W, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.225W, 8.2V, SOT-23; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C8V2LT1G 1844208 1844715P 012571-BZX84C8V2LT1G BZX84C8V2LT1GOSTR-ND BZX84C8V2LT1G BZX84C8V2LT1G BZX84C8V2LT1G BZX84C8V2LT1G BZX84C8V2LT1G 88H4590 80Y6682
Product Name 8.2V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C8V2LT1G Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 225Mw, 8.2V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 8.2V, Sot-23; Zener Voltage Vz Typ Onsemi
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
PD 225 milliwatts 225 milliwatts 250 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data