onsemi Discrete Semiconductor Products BZX84C8V2

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079815-BZX84C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±6% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C8V2 Alternative Parts (Cross-Reference): BZX84C8V2_D87Z; BZX84C8V2-V-GS08; BZX84C8V2-TP; Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079815-BZX84C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±6% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C8V2 Alternative Parts (Cross-Reference): BZX84C8V2_D87Z; BZX84C8V2-V-GS08; BZX84C8V2-TP; Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079815-BZX84C8V2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079815-BZX84C8V2
Discrete Semiconductor Products 079815-BZX84C8V2
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079815-BZX84C8V2 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±6% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C8V2 Alternative Parts (Cross-Reference): BZX84C8V2_D87Z; BZX84C8V2-V-GS08; BZX84C8V2-TP; Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079815-BZX84C8V2
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX84C8V2
Alternative Parts (Cross-Reference): BZX84C8V2_D87Z; BZX84C8V2-V-GS08; BZX84C8V2-TP;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Zener Diodes - BZX84C8V2FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C8V2FSTR-ND
Single Zener Diodes BZX84C8V2FSTR-ND
Zener Diode 8.2V 350mW ±6% Surface Mount SOT-23-3

Zener Diode 8.2V 350mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
 - BZX84C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
 - BZX84C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C8V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C8V2
Discrete Semiconductor Products - Diodes - Zener BZX84C8V2
DIODE ZENER 8.2V 0.25W 5% UNIDIR

DIODE ZENER 8.2V 0.25W 5% UNIDIR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 079815-BZX84C8V2 BZX84C8V2FSTR-ND BZX84C8V2 BZX84C8V2
Product Name Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms
IR 7.00E-4 mA 700 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C6V8J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1690765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details