onsemi Single Zener Diodes BZX84C7V5LT1G

Description
Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C7V5LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C7V5LT1GOSTR-ND
Single Zener Diodes BZX84C7V5LT1GOSTR-ND
Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C7V5LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C7V5LT1GOSDKR-ND
Single Zener Diodes BZX84C7V5LT1GOSDKR-ND
Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C7V5LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C7V5LT1GOSCT-ND
Single Zener Diodes BZX84C7V5LT1GOSCT-ND
Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
7.5V 300mW SOT-23 Zener Diode
287-BZX84C7V5LT1G
7.5V 300mW SOT-23 Zener Diode 287-BZX84C7V5LT1G
7.5V Zener Diode, 300mW, 5% Tol, SOT-23-3 Product overview: BZX84C7V5LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5LT1G can be used for catalog matching and distributor lookup.

7.5V Zener Diode, 300mW, 5% Tol, SOT-23-3 Product overview: BZX84C7V5LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84C7V5LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 7.5 V

250 mW; Zener Diode Voltage Regulator 7.5 V

Supplier's Site Datasheet
Zener Diodes - 6878206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878206P
Zener Diodes 6878206P
Diode Zener 7.5V 6% 225mW SOT-23

Diode Zener 7.5V 6% 225mW SOT-23

Supplier's Site
Zener Diodes - 6878206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878206
Zener Diodes 6878206
Diode Zener 7.5V 6% 225mW SOT-23

Diode Zener 7.5V 6% 225mW SOT-23

Supplier's Site
Zener Diodes - 1452803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452803
Zener Diodes 1452803
Diode Zener 7.5V 6% 225mW SOT-23

Diode Zener 7.5V 6% 225mW SOT-23

Supplier's Site
Diodes - Zener - Single - BZX84C7V5LT1G - 012569-BZX84C7V5LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C7V5LT1G
012569-BZX84C7V5LT1G
Diodes - Zener - Single - BZX84C7V5LT1G 012569-BZX84C7V5LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012569-BZX84C7V5LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012569-BZX84C7V5LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIODE ZENER 7.5V 225MW SOT23-3 - 598-BZX84C7V5LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 7.5V 225MW SOT23-3
598-BZX84C7V5LT1G
DIODE ZENER 7.5V 225MW SOT23-3 598-BZX84C7V5LT1G
DIODE ZENER 7.5V 225MW SOT23-3

DIODE ZENER 7.5V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C7V5LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C7V5LT1G
Single Zener Diodes BZX84C7V5LT1G
DIODE ZENER 7.5V 250MW SOT23-3

DIODE ZENER 7.5V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C7V5LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C7V5LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C7V5LT1G
DIODE ZENER 7.5V 250MW SOT23-3

DIODE ZENER 7.5V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 7.5V, Sot-23; Zener Voltage Nom Onsemi - 83H6485 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 7.5V, Sot-23; Zener Voltage Nom Onsemi
83H6485
Zener Diode, 225Mw, 7.5V, Sot-23; Zener Voltage Nom Onsemi 83H6485
ZENER DIODE, 225mW, 7.5V, SOT-23; Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 7.5V, SOT-23; Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 7.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 29X5989 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
29X5989
Diode, Zener, 7.5V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 29X5989
DIODE, ZENER, 7.5V, 0.225W, SOT-23; Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 0.225W, SOT-23; Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C7V5LT1G
Zener Diodes BZX84C7V5LT1G
Zener Diodes 7.5V 250mW

Zener Diodes 7.5V 250mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C7V5LT1GOSTR-ND 287-BZX84C7V5LT1G BZX84C7V5LT1G 6878206P 6878206 012569-BZX84C7V5LT1G 598-BZX84C7V5LT1G BZX84C7V5LT1G BZX84C7V5LT1G 83H6485 BZX84C7V5LT1G
Product Name Single Zener Diodes 7.5V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C7V5LT1G DIODE ZENER 7.5V 225MW SOT23-3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 7.5V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data