Zener Diode 7.5V 350mW ±6% Surface Mount SOT-23-3
Zener Diode, 7.5V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079814-BZX84C7V5
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1µA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX84C7V5
Alternative Parts (Cross-Reference): BZX84C7V5_D87Z; BZX84C7V5-7-F; BZX84C7V5-TP; BZX84C7V5TA;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE ZENER 7.5V 250MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C7V5FSTR-ND | BZX84C7V5 | 079814-BZX84C7V5 | BZX84C7V5 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 |