onsemi Diodes - Zener - Single - BZX84C75LT1G BZX84C75LT1G

Description
250 mW; Zener Diode Voltage Regulator 75 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 75 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C75LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 75 V

250 mW; Zener Diode Voltage Regulator 75 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C75LT1G - 000216-BZX84C75LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C75LT1G
000216-BZX84C75LT1G
Diodes - Zener - Single - BZX84C75LT1G 000216-BZX84C75LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 000216-BZX84C75LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 52.5V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 255 Ohm Family Name: BZX84C75L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): LBZX84C75LT3G; LBZX84C75LT1G; BZX84C75LT3; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 000216-BZX84C75LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Family Name: BZX84C75L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): LBZX84C75LT3G; LBZX84C75LT1G; BZX84C75LT3;
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C75LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75LT1GOSDKR-ND
Single Zener Diodes BZX84C75LT1GOSDKR-ND
Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C75LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75LT1GOSTR-ND
Single Zener Diodes BZX84C75LT1GOSTR-ND
Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C75LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75LT1GOSCT-ND
Single Zener Diodes BZX84C75LT1GOSCT-ND
Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
75V 300mW SOT-23 Zener Diode
287-BZX84C75LT1G
75V 300mW SOT-23 Zener Diode 287-BZX84C75LT1G
75V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C75LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C75LT1G can be used for catalog matching and distributor lookup.

75V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C75LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C75LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C75LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C75LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C75LT1G
DIODE ZENER 75V 250MW SOT23-3

DIODE ZENER 75V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C75LT1G
Zener Diodes BZX84C75LT1G
Zener Diodes 75V 250mW

Zener Diodes 75V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C75LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C75LT1G
Single Zener Diodes BZX84C75LT1G
DIODE ZENER 75V 250MW SOT23-3

DIODE ZENER 75V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 75V, Sot-23; Zener Voltage Nom Onsemi - 98H0540 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 75V, Sot-23; Zener Voltage Nom Onsemi
98H0540
Zener Diode, 225Mw, 75V, Sot-23; Zener Voltage Nom Onsemi 98H0540
ZENER DIODE, 225mW, 75V, SOT-23; Zener Voltage Nom:75V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 75V, SOT-23; Zener Voltage Nom:75V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 75V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2806 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 75V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2806
Diode, Zener, 75V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2806
DIODE, ZENER, 75V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 75V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:75V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 75V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 94W7581 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 75V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
94W7581
Diode, Zener, 75V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 94W7581
DIODE, ZENER, 75V, 225MW, SOT-23-3; Zener Voltage Vz Typ:75V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 75V, 225MW, SOT-23-3; Zener Voltage Vz Typ:75V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C75LT1G 000216-BZX84C75LT1G BZX84C75LT1GOSDKR-ND 287-BZX84C75LT1G BZX84C75LT1G BZX84C75LT1G BZX84C75LT1G 98H0540 94W7581
Product Name Diodes - Zener - Single - BZX84C75LT1G Single Zener Diodes 75V 300mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 225Mw, 75V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 75V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 75 volts 75 volts 75 volts 75 volts 75 volts
ZZT 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data