onsemi Diodes - Zener - Single - BZX84C75LT1 BZX84C75LT1

Description
Zener Diode, 75V V(Z), 6.04%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 75V V(Z), 6.04%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C75LT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 75V V(Z), 6.04%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 75V V(Z), 6.04%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C75LT1 - 914050-BZX84C75LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C75LT1
914050-BZX84C75LT1
Diodes - Zener - Single - BZX84C75LT1 914050-BZX84C75LT1
Manufacturer: ON Semiconductor Win Source Part Number: 914050-BZX84C75LT1 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 75 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BZX84C75 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C75LT1OSCT, BZX84C75LT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 914050-BZX84C75LT1
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 75 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BZX84C75
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C75LT1OSCT, BZX84C75LT1OSTR

Buy Now Datasheet
Single Zener Diodes - BZX84C75LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C75LT1OSTR-ND
Single Zener Diodes BZX84C75LT1OSTR-ND
Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 75V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C75LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C75LT1
Discrete Semiconductor Products - Diodes - Zener BZX84C75LT1
DIODE ZENER 75V 225MW SOT23-3

DIODE ZENER 75V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number BZX84C75LT1 914050-BZX84C75LT1 BZX84C75LT1OSTR-ND BZX84C75LT1
Product Name Diodes - Zener - Single - BZX84C75LT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details