onsemi Discrete Semiconductor Products BZX84C6V8

Description
Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C6V8 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
 - BZX84C6V8 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - 079813-BZX84C6V8 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079813-BZX84C6V8
Discrete Semiconductor Products 079813-BZX84C6V8
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079813-BZX84C6V8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±6% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2µA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Alternative Parts (Cross-Reference): BZX84C6V8-7-F; BZX84C6V8; BZX84C6V8-TP; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079813-BZX84C6V8
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2µA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Alternative Parts (Cross-Reference): BZX84C6V8-7-F; BZX84C6V8; BZX84C6V8-TP;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control

Buy Now
Single Zener Diodes - BZX84C6V8FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V8FSTR-ND
Single Zener Diodes BZX84C6V8FSTR-ND
Zener Diode 6.8V 350mW ±6% Surface Mount SOT-23-3

Zener Diode 6.8V 350mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V8
Discrete Semiconductor Products - Diodes - Zener BZX84C6V8
DIODE ZENER 6.8V 250MW SOT23-3

DIODE ZENER 6.8V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number BZX84C6V8 079813-BZX84C6V8 BZX84C6V8FSTR-ND BZX84C6V8
Product Name Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package TO-236AB SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details