onsemi Diodes - Zener - Single - BZX84C6V2LT3G BZX84C6V2LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914049-BZX84C6V2LT3G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C6V2LT3G-ND, BZX84C6V2LT3GOSTR, BZX84C6V2LT3GOSCT, BZX84C6V2LT3GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914049-BZX84C6V2LT3G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C6V2LT3G-ND, BZX84C6V2LT3GOSTR, BZX84C6V2LT3GOSCT, BZX84C6V2LT3GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C6V2LT3G - 914049-BZX84C6V2LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V2LT3G
914049-BZX84C6V2LT3G
Diodes - Zener - Single - BZX84C6V2LT3G 914049-BZX84C6V2LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 914049-BZX84C6V2LT3G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C6V2LT3G-ND, BZX84C6V2LT3GOSTR, BZX84C6V2LT3GOSCT, BZX84C6V2LT3GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 914049-BZX84C6V2LT3G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 6.2 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C6V2LT3G-ND, BZX84C6V2LT3GOSTR, BZX84C6V2LT3GOSCT, BZX84C6V2LT3GOSDKR

Buy Now Datasheet
 - BZX84C6V2LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 6.2 V

250 mW; Zener Diode Voltage Regulator 6.2 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C6V2LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2LT3GOSDKR-ND
Single Zener Diodes BZX84C6V2LT3GOSDKR-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2LT3GOSCT-ND
Single Zener Diodes BZX84C6V2LT3GOSCT-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2LT3GOSTR-ND
Single Zener Diodes BZX84C6V2LT3GOSTR-ND
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C6V2LT3G
Single Zener Diodes BZX84C6V2LT3G
DIODE ZENER 6.2V 250MW SOT23-3

DIODE ZENER 6.2V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V2LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V2LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C6V2LT3G
DIODE ZENER 6.2V 250MW SOT23-3

DIODE ZENER 6.2V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi - 95M5563 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi
95M5563
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi 95M5563
ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C6V2LT3G
Zener Diodes BZX84C6V2LT3G
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 914049-BZX84C6V2LT3G BZX84C6V2LT3G BZX84C6V2LT3GOSDKR-ND BZX84C6V2LT3G BZX84C6V2LT3G 95M5563 BZX84C6V2LT3G
Product Name Diodes - Zener - Single - BZX84C6V2LT3G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data