onsemi 6.2V 0.225W Voltage Regulator IC BZX84C6V2LT3

Description
6.2V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C6V2LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6.2V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C6V2LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZX84C6V2LT3 is a 6.2 V Zener voltage regulator in an SOT-23 surface mount package, designed for low-power voltage regulation in high-density applications such as portable electronics and PC boards. It has a power dissipation rating of 225 mW on FR-4 or FR-5 PCBs, with a junction temperature range of -65°C to +150°C. The device features a Zener impedance of 10 Ω at a test current of 5 mA and a reverse leakage current of 6 µA at 4 V. It meets UL 94 V-0 flammability rating and has an ESD rating greater than 16 kV per the Human Body Model. The package is Pb-free and compatible with standard automated assembly processes.

Datasheet Summary
Powered by GS/AI

The BZX84C6V2LT3 is a 6.2 V Zener voltage regulator in an SOT-23 surface mount package, designed for low-power voltage regulation in high-density applications such as portable electronics and PC boards. It has a power dissipation rating of 225 mW on FR-4 or FR-5 PCBs, with a junction temperature range of -65°C to +150°C. The device features a Zener impedance of 10 Ω at a test current of 5 mA and a reverse leakage current of 6 µA at 4 V. It meets UL 94 V-0 flammability rating and has an ESD rating greater than 16 kV per the Human Body Model. The package is Pb-free and compatible with standard automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V 0.225W Voltage Regulator IC
287-BZX84C6V2LT3
6.2V 0.225W Voltage Regulator IC 287-BZX84C6V2LT3
6.2V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C6V2LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT3 can be used for catalog matching and distributor lookup.

6.2V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C6V2LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.2V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-BZX84C6V2LT3
Product Name 6.2V 0.225W Voltage Regulator IC
Package Type Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1908253 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KR - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Frequency Control, Ramp
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details